Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06032K00DETA

Description
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06032K00DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K00DETA-ND
Chip Resistor - Surface Mount TNPW06032K00DETA-ND
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW06032K00DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW06032K00DETA
RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW06032K00DETA
RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Tnpw, 0603, 2 Kohm, 0.5%, 25 Ppm Vishay - 65C6244 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 2 Kohm, 0.5%, 25 Ppm Vishay
65C6244
Tnpw, 0603, 2 Kohm, 0.5%, 25 Ppm Vishay 65C6244
TNPW, 0603, 2 kOhm, 0.5%, 25 ppm

TNPW, 0603, 2 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K00DETA-ND TNPW06032K00DETA 65C6244
Product Name Chip Resistor - Surface Mount RES 2K-OHM 0.5% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Tnpw, 0603, 2 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details