Vishay Intertechnology, Inc. Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R TNPW06032K00BXTA

Description
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R - TNPW06032K00BXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R
TNPW06032K00BXTA
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R TNPW06032K00BXTA
Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R

Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K00BXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K00BXTA-ND
Chip Resistor - Surface Mount TNPW06032K00BXTA-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06032K00BXTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K00BXTA
Chip Resistor - Surface Mount TNPW06032K00BXTA
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW06032K00BXTA TNPW06032K00BXTA-ND TNPW06032K00BXTA
Product Name Res Thin Film 0603 2K Ohm 0.1% 1/10W ¦15ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details