Vishay Precision Group Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay TNPW06032K00BETA.

Description
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No
Description
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 30AC1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
30AC1459
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 30AC1459
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1459
Product Name Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details