Vishay Precision Group RES 2.00K OHM 1/10W 0.1% 0603 TNPW06032K00BEEN

Description
RES 2.00Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.00Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/10W 0.1% 0603 - TNPW06032K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/10W 0.1% 0603
TNPW06032K00BEEN
RES 2.00K OHM 1/10W 0.1% 0603 TNPW06032K00BEEN
RES 2.00Kohm 1/10W 0.1% 0603

RES 2.00Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3636-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3636-6-ND
Chip Resistor - Surface Mount 541-3636-6-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3636-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3636-1-ND
Chip Resistor - Surface Mount 541-3636-1-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3636-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3636-2-ND
Chip Resistor - Surface Mount 541-3636-2-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-TNPW06032K00BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW06032K00BEEN
SMD 75V 100mW Resistor 52-TNPW06032K00BEEN
0603 Thin Film Resistor, 2kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW06032K00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K00BEEN can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 2kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW06032K00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K00BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay - 71M1233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay
71M1233
Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay 71M1233
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 71M1234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
71M1234
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 71M1234
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06032K00BEEN 541-3636-6-ND 52-TNPW06032K00BEEN 71M1233 71M1234
Product Name RES 2.00K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 75V 100mW Resistor Res, Thin Film, 2K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details