Vishay Precision Group Chip Resistor - Surface Mount TNPW06032K00BEEA

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP2.00KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KAATR-ND
Chip Resistor - Surface Mount TNP2.00KAATR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.00KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KAACT-ND
Chip Resistor - Surface Mount TNP2.00KAACT-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.00KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.00KAADKR-ND
Chip Resistor - Surface Mount TNP2.00KAADKR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-TNPW06032K00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-TNPW06032K00BEEA
SMD 100mW 75V Resistor 52-TNPW06032K00BEEA
0603 Thin Film Resistor, 2kR, 0.1%, 100mW, 75V, SMD Product overview: TNPW06032K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K00BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 2kR, 0.1%, 100mW, 75V, SMD Product overview: TNPW06032K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.00K OHM 1/10W 0.1% 0603 - TNPW06032K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/10W 0.1% 0603
TNPW06032K00BEEA
RES 2.00K OHM 1/10W 0.1% 0603 TNPW06032K00BEEA
RES 2.00Kohm 1/10W 0.1% 0603

RES 2.00Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620731
Surface Mount Resistors 2620731
Vishay TNPW06032K00BEEA

Vishay TNPW06032K00BEEA

Supplier's Site
Surface Mount Resistors - 2620732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620732P
Surface Mount Resistors 2620732P
Vishay TNPW06032K00BEEA

Vishay TNPW06032K00BEEA

Supplier's Site
Surface Mount Resistors - 2620732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620732
Surface Mount Resistors 2620732
Vishay TNPW06032K00BEEA

Vishay TNPW06032K00BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K00BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K00BEEA
Chip Resistor - Surface Mount TNPW06032K00BEEA
RES 2K OHM 0.1% 1/10W 0603

RES 2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8975
Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8975
RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.063W, 0603; Resistance Vishay
05R3502
Res, Thin Film, 2K, 0.1%, 0.063W, 0603; Resistance Vishay 05R3502
RES, THIN FILM, 2K, 0.1%, 0.063W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.063W, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNP2.00KAATR-ND 52-TNPW06032K00BEEA TNPW06032K00BEEA 2620731 TNPW06032K00BEEA 83R8975 05R3502
Product Name Chip Resistor - Surface Mount SMD 100mW 75V Resistor RES 2.00K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 2K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thin Film, 2K, 0.1%, 0.063W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details