Vishay Intertechnology, Inc. RES 29.4 OHM 1/10W 0.1% 0603 TNPW060329R4BETA

Description
RES 29.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 29.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/10W 0.1% 0603 - TNPW060329R4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/10W 0.1% 0603
TNPW060329R4BETA
RES 29.4 OHM 1/10W 0.1% 0603 TNPW060329R4BETA
RES 29.4ohm 1/10W 0.1% 0603

RES 29.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060329R4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060329R4BETA-ND
Chip Resistor - Surface Mount TNPW060329R4BETA-ND
29.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

29.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060329R4BETA TNPW060329R4BETA-ND
Product Name RES 29.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details