Vishay Intertechnology, Inc. Vishay/DaleRES 29.4 OHM 1/10W 0.1% 0603 TNPW060329R4BEEN

Description
Vishay/DaleRES 29.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 29.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 29.4 OHM 1/10W 0.1% 0603 - TNPW060329R4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 29.4 OHM 1/10W 0.1% 0603
TNPW060329R4BEEN
Vishay/DaleRES 29.4 OHM 1/10W 0.1% 0603 TNPW060329R4BEEN
Vishay/DaleRES 29.4ohm 1/10W 0.1% 0603

Vishay/DaleRES 29.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060329R4BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060329R4BEEN-ND
Chip Resistor - Surface Mount TNPW060329R4BEEN-ND
29.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

29.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060329R4BEEN TNPW060329R4BEEN-ND
Product Name Vishay/DaleRES 29.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details