Vishay Precision Group RES 29.4K OHM 1/10W 0.1% 0603 TNPW060329K4BEEA

Description
RES 29.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 29.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/10W 0.1% 0603 - TNPW060329K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/10W 0.1% 0603
TNPW060329K4BEEA
RES 29.4K OHM 1/10W 0.1% 0603 TNPW060329K4BEEA
RES 29.4Kohm 1/10W 0.1% 0603

RES 29.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060329K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060329K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060329K4BEEACT-ND
RES 29.4K OHM 0.1% 0.21W 0603

RES 29.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060329K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060329K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060329K4BEEADKR-ND
RES 29.4K OHM 0.1% 0.21W 0603

RES 29.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060329K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060329K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060329K4BEEATR-ND
29.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

29.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060329K4BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060329K4BEEA
Chip Resistor - Surface Mount TNPW060329K4BEEA
RES 29.4K OHM 0.1% 1/8W 0603

RES 29.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 29K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 29K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3635
Res, Thin Film, 29K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3635
RES, THIN FILM, 29K4, 0.1%, 0.063W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 29K4, 0.1%, 0.063W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060329K4BEEA 541-TNPW060329K4BEEACT-ND TNPW060329K4BEEA 05R3635
Product Name RES 29.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 29K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 29400 ohms 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details