Vishay Intertechnology, Inc. RES 28.7K OHM 1/10W 0.1% 0603 TNPW060328K7BETA

Description
RES 28.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W 0.1% 0603 - TNPW060328K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 0.1% 0603
TNPW060328K7BETA
RES 28.7K OHM 1/10W 0.1% 0603 TNPW060328K7BETA
RES 28.7Kohm 1/10W 0.1% 0603

RES 28.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060328K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060328K7BETA-ND
Chip Resistor - Surface Mount TNPW060328K7BETA-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060328K7BETA TNPW060328K7BETA-ND
Product Name RES 28.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details