Vishay Intertechnology, Inc. RES 28.0K OHM 1/10W 0.1% 0603 TNPW060328K0BEEA

Description
RES 28.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 28.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/10W 0.1% 0603 - TNPW060328K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/10W 0.1% 0603
TNPW060328K0BEEA
RES 28.0K OHM 1/10W 0.1% 0603 TNPW060328K0BEEA
RES 28.0Kohm 1/10W 0.1% 0603

RES 28.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3635-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3635-1-ND
Chip Resistor - Surface Mount 541-3635-1-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3635-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3635-2-ND
Chip Resistor - Surface Mount 541-3635-2-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3635-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3635-6-ND
Chip Resistor - Surface Mount 541-3635-6-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 28K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 28K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3627
Res, Thin Film, 28K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3627
RES, THIN FILM, 28K, 0.1%, 0.063W, 0603, REEL; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 28K, 0.1%, 0.063W, 0603, REEL; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3758
Res, 28K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3758
RES, 28K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 28K, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060328K0BEEA 541-3635-1-ND 05R3627 33AK3758
Product Name RES 28.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 28K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 28K, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details