RES 287Kohm 1/10W 0.1% 0603
287 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 287K OHM 0.1% 1/10W 0603
RESISTORS ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW0603287KBETA | TNPW0603287KBETA-ND | TNPW0603287KBETA | 24K0439 |
| Product Name | RES 287K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors Rohs Compliant Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | ||
| Resistance Range | 287000 ohms | 287000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | |
| Configuration | Single Resistor | Single Resistor |