284 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Thin Film ResistorSeries:TNPW;
RES, THIN FILM, 284K, 0.1%, 0.1W, 0603, REEL; Resistance:284kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 284K OHM 0.1% 1/8W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW0603284KBEEA-ND | TNPW0603284KBEEA | 65K2189 | TNPW0603284KBEEA |
| Product Name | Chip Resistor - Surface Mount | Thin Film ResistorSeries:TNPW; Resistance:284kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... | Res, Thin Film, 284K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |