Vishay Precision Group Chip Resistor - Surface Mount TNPW0603280RBEEA

Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3634-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3634-6-ND
Chip Resistor - Surface Mount 541-3634-6-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3634-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3634-2-ND
Chip Resistor - Surface Mount 541-3634-2-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3634-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3634-1-ND
Chip Resistor - Surface Mount 541-3634-1-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 280 OHM 1/10W 0.1% 0603 - TNPW0603280RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W 0.1% 0603
TNPW0603280RBEEA
RES 280 OHM 1/10W 0.1% 0603 TNPW0603280RBEEA
RES 280ohm 1/10W 0.1% 0603

RES 280ohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 280 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 280 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4552
Resistor, Thin Film, 280 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4552
RESISTOR, THIN FILM, 280 OHM, 100mW, 0.1%, FULL REEL; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 280 OHM, 100mW, 0.1%, FULL REEL; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3634-6-ND TNPW0603280RBEEA 05R4552
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/10W 0.1% 0603 Resistor, Thin Film, 280 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details