Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BETA

Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 0.1% 0603 - TNPW060327K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 0.1% 0603
TNPW060327K4BETA
RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BETA
RES 27.4Kohm 1/10W 0.1% 0603

RES 27.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060327K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060327K4BETA-ND
Chip Resistor - Surface Mount TNPW060327K4BETA-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 27.4K 0.1% T-9 Rt1 Vishay - 48K7440 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 27.4K 0.1% T-9 Rt1 Vishay
48K7440
Tnpw-0603 27.4K 0.1% T-9 Rt1 Vishay 48K7440
TNPW-0603 27.4K 0.1% T-9 RT1

TNPW-0603 27.4K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060327K4BETA TNPW060327K4BETA-ND 48K7440
Product Name RES 27.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 27.4K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details