Vishay Precision Group RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BEEN

Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 0.1% 0603 - TNPW060327K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 0.1% 0603
TNPW060327K4BEEN
RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BEEN
RES 27.4Kohm 1/10W 0.1% 0603

RES 27.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060327K4BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060327K4BEEN-ND
Chip Resistor - Surface Mount TNPW060327K4BEEN-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 27K4 0.1% T-9 E52 E3 Vishay - 50X2991 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 27K4 0.1% T-9 E52 E3 Vishay
50X2991
Tnpw0603 27K4 0.1% T-9 E52 E3 Vishay 50X2991
TNPW0603 27K4 0.1% T-9 E52 e3

TNPW0603 27K4 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060327K4BEEN TNPW060327K4BEEN-ND 50X2991
Product Name RES 27.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 27K4 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers