Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BEEA

Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 0.1% 0603 - TNPW060327K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 0.1% 0603
TNPW060327K4BEEA
RES 27.4K OHM 1/10W 0.1% 0603 TNPW060327K4BEEA
RES 27.4Kohm 1/10W 0.1% 0603

RES 27.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3633-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3633-1-ND
Chip Resistor - Surface Mount 541-3633-1-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3633-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3633-6-ND
Chip Resistor - Surface Mount 541-3633-6-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3633-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3633-2-ND
Chip Resistor - Surface Mount 541-3633-2-ND
27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060327K4BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060327K4BEEA
Chip Resistor - Surface Mount TNPW060327K4BEEA
RES 27.4K OHM 0.1% 1/10W 0603

RES 27.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 27K4, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3757
Res, 27K4, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3757
RES, 27K4, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 27K4, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060327K4BEEA 541-3633-1-ND TNPW060327K4BEEA 33AK3757
Product Name RES 27.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K4, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 27400 ohms 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details