Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060327K1BEEA

Description
27.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
27.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060327K1BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060327K1BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060327K1BEEATR-ND
27.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060327K1BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060327K1BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060327K1BEEACT-ND
RES 27.1K OHM 0.1% 0.21W 0603

RES 27.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060327K1BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060327K1BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060327K1BEEADKR-ND
RES 27.1K OHM 0.1% 0.21W 0603

RES 27.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060327K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060327K1BEEA
Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060327K1BEEA
Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060327K1BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060327K1BEEA
Chip Resistor - Surface Mount TNPW060327K1BEEA
RES 27.1K OHM 0.1% 1/8W 0603

RES 27.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060327K1BEEATR-ND TNPW060327K1BEEA TNPW060327K1BEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 27.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details