Vishay Precision Group RES 27.0K OHM 1/10W 0.1% 0603 TNPW060327K0BEEA

Description
RES 27.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/10W 0.1% 0603 - TNPW060327K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/10W 0.1% 0603
TNPW060327K0BEEA
RES 27.0K OHM 1/10W 0.1% 0603 TNPW060327K0BEEA
RES 27.0Kohm 1/10W 0.1% 0603

RES 27.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2010-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2010-2-ND
Chip Resistor - Surface Mount 541-2010-2-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2010-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2010-6-ND
Chip Resistor - Surface Mount 541-2010-6-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2010-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2010-1-ND
Chip Resistor - Surface Mount 541-2010-1-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 27K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 27K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3621
Res, Thin Film, 27K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3621
RES, THIN FILM, 27K, 0.1%, 0.063W, 0603, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 27K, 0.1%, 0.063W, 0603, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 27K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5644
Res, Aec-Q200, 27K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5644
RES, AEC-Q200, 27K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 27K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060327K0BEEA 541-2010-2-ND 05R3621 85AH5644
Product Name RES 27.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 27K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 27K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details