Vishay Precision Group Chip Resistor - Surface Mount TNPW0603270RBEEA

Description
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603270RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603270RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603270RBEEACT-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603270RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603270RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603270RBEEADKR-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603270RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603270RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603270RBEEATR-ND
270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

270 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 270 OHM 1/10W 0.1% 0603 - TNPW0603270RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/10W 0.1% 0603
TNPW0603270RBEEA
RES 270 OHM 1/10W 0.1% 0603 TNPW0603270RBEEA
RES 270ohm 1/10W 0.1% 0603

RES 270ohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 270 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 270 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4540
Resistor, Thin Film, 270 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4540
RESISTOR, THIN FILM, 270 OHM, 100mW, 0.1%; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Voltage Rating:50V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

RESISTOR, THIN FILM, 270 OHM, 100mW, 0.1%; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Voltage Rating:50V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW0603270RBEEACT-ND TNPW0603270RBEEA 05R4540
Product Name Chip Resistor - Surface Mount RES 270 OHM 1/10W 0.1% 0603 Resistor, Thin Film, 270 Ohm, 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details