The TNPW060326K7FHTA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 26.1 kΩ with a tolerance of ±1%. The resistor is constructed with lead (Pb)-bearing terminations, making it suitable for environments where such materials are necessary. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum permissible film temperature of 155 °C. This resistor has a rated power dissipation of 0.1 W and can handle a maximum operating voltage of 75 V. It exhibits a low temperature coefficient of ±50 ppm/K, ensuring minimal drift in resistance with temperature changes. The TNPW060326K7FHTA is AEC-Q200 qualified, indicating its suitability for automotive applications. Its dimensions are consistent with the 0603 package size, making it compatible with standard PCB layouts. This product is ideal for engineers seeking reliable performance in precision applications.
THIN FILM,0603,26.7K,1%,5
26.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 26.7K OHM 1% 1/10W 0603
RES 26.7K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060326K7FHTA | TNPW060326K7FHTA-ND | TNPW060326K7FHTA | TNPW060326K7FHTA |
| Product Name | THIN FILM,0603,26.7K,1%,50PPM,T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use |