Vishay Precision Group RES 26.7K OHM 1/10W 0.1% 0603 TNPW060326K7BEEA

Description
RES 26.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W 0.1% 0603 - TNPW060326K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W 0.1% 0603
TNPW060326K7BEEA
RES 26.7K OHM 1/10W 0.1% 0603 TNPW060326K7BEEA
RES 26.7Kohm 1/10W 0.1% 0603

RES 26.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4539-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4539-6-ND
Chip Resistor - Surface Mount 541-4539-6-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4539-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4539-2-ND
Chip Resistor - Surface Mount 541-4539-2-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4539-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4539-1-ND
Chip Resistor - Surface Mount 541-4539-1-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 26K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 26K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3619
Res, Thin Film, 26K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3619
RES, THIN FILM, 26K7, 0.1%, 0.063W, 0603, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 26K7, 0.1%, 0.063W, 0603, REEL; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060326K7BEEA 541-4539-6-ND 05R3619
Product Name RES 26.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 26K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details