26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 26.1Kohm 1/10W 0.1% 0603
TNPW, 0603, 26.1 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060326K1BETA-ND | TNPW060326K1BETA | 65C6315 |
| Product Name | Chip Resistor - Surface Mount | RES 26.1K OHM 1/10W 0.1% 0603 | Tnpw, 0603, 26.1 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |