Vishay Intertechnology, Inc. RES 26.1K OHM 1/10W 0.1% 0603 TNPW060326K1BEEA

Description
RES 26.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 26.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/10W 0.1% 0603 - TNPW060326K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/10W 0.1% 0603
TNPW060326K1BEEA
RES 26.1K OHM 1/10W 0.1% 0603 TNPW060326K1BEEA
RES 26.1Kohm 1/10W 0.1% 0603

RES 26.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3177-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3177-6-ND
Chip Resistor - Surface Mount 541-3177-6-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3177-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3177-1-ND
Chip Resistor - Surface Mount 541-3177-1-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3177-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3177-2-ND
Chip Resistor - Surface Mount 541-3177-2-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060326K1BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060326K1BEEA
Chip Resistor - Surface Mount TNPW060326K1BEEA
RES 26.1K OHM 0.1% 1/10W 0603

RES 26.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060326K1BEEA 541-3177-6-ND TNPW060326K1BEEA
Product Name RES 26.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 26100 ohms 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details