Vishay Intertechnology, Inc. RES 261K OHM 1/10W 0.1% 0603 TNPW0603261KBETA

Description
RES 261Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 261Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/10W 0.1% 0603 - TNPW0603261KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/10W 0.1% 0603
TNPW0603261KBETA
RES 261K OHM 1/10W 0.1% 0603 TNPW0603261KBETA
RES 261Kohm 1/10W 0.1% 0603

RES 261Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603261KBETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603261KBETACT-ND
Chip Resistor - Surface Mount 541-TNPW0603261KBETACT-ND
RES 261K OHM 0.1% 1/10W 0603

RES 261K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603261KBETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603261KBETADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603261KBETADKR-ND
RES 261K OHM 0.1% 1/10W 0603

RES 261K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603261KBETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603261KBETATR-ND
Chip Resistor - Surface Mount 541-TNPW0603261KBETATR-ND
261 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

261 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603261KBETA 541-TNPW0603261KBETACT-ND
Product Name RES 261K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details