Vishay Intertechnology, Inc. Connectors,Interconnects TNPW0603261KBEEN

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details