Vishay Precision Group Res, 261K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay TNPW0603261KBEEA.

Description
RES, 261K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 261K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 61AC2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
61AC2406
Res, 261K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 61AC2406
RES, 261K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:261kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2406
Product Name Res, 261K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details