Vishay Precision Group Chip Resistor - Surface Mount TNPW060325K5BEEA

Description
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 25.5 kΩ with a tolerance of ±0.1%. It has a power rating of 125 mW and is housed in a 0603 (1608 metric) package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum permissible film temperature of 155 °C. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is RoHS compliant and features sulfur resistance verified according to ASTM B 809.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 25.5 kΩ with a tolerance of ±0.1%. It has a power rating of 125 mW and is housed in a 0603 (1608 metric) package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum permissible film temperature of 155 °C. The resistor also exhibits superior moisture resistivity and is AEC-Q200 qualified, ensuring its performance in demanding environments. Additionally, it is RoHS compliant and features sulfur resistance verified according to ASTM B 809.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060325K5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060325K5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060325K5BEEATR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060325K5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060325K5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060325K5BEEACT-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060325K5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060325K5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060325K5BEEADKR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 25.5K OHM 1/10W 0.1% 0603 - TNPW060325K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W 0.1% 0603
TNPW060325K5BEEA
RES 25.5K OHM 1/10W 0.1% 0603 TNPW060325K5BEEA
RES 25.5Kohm 1/10W 0.1% 0603

RES 25.5Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 25K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 25K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3612
Res, Thin Film, 25K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3612
RES, THIN FILM, 25K5, 0.1%, 0.063W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 25K5, 0.1%, 0.063W, 0603, REEL; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060325K5BEEATR-ND TNPW060325K5BEEA 05R3612
Product Name Chip Resistor - Surface Mount RES 25.5K OHM 1/10W 0.1% 0603 Res, Thin Film, 25K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details