Vishay Precision Group Chip Resistor - Surface Mount TNPW0603255KBEEA

Description
RES 255K OHM 0.1% 0.21W 0603
Request a Quote
Description
RES 255K OHM 0.1% 0.21W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0603255KBEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 255 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.210 W and can operate at a maximum voltage of 100 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive and industrial environments. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different conditions. Additionally, it exhibits excellent moisture and sulfur resistance, ensuring long-term stability and performance. This resistor is ideal for use in automotive, industrial, test and measuring equipment, and medical applications.

Datasheet Summary
Powered by GS/AI

The TNPW0603255KBEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 255 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.210 W and can operate at a maximum voltage of 100 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive and industrial environments. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different conditions. Additionally, it exhibits excellent moisture and sulfur resistance, ensuring long-term stability and performance. This resistor is ideal for use in automotive, industrial, test and measuring equipment, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603255KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603255KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603255KBEEADKR-ND
RES 255K OHM 0.1% 0.21W 0603

RES 255K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603255KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603255KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603255KBEEATR-ND
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603255KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603255KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603255KBEEACT-ND
RES 255K OHM 0.1% 0.21W 0603

RES 255K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 255K OHM 1/10W 0.1% 0603 - TNPW0603255KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/10W 0.1% 0603
TNPW0603255KBEEA
RES 255K OHM 1/10W 0.1% 0603 TNPW0603255KBEEA
RES 255Kohm 1/10W 0.1% 0603

RES 255Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 255Kohm, 100Mw, 0.1%; Resistance Vishay - 05R2345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 255Kohm, 100Mw, 0.1%; Resistance Vishay
05R2345
Resistor, Thin Film, 255Kohm, 100Mw, 0.1%; Resistance Vishay 05R2345
RESISTOR, THIN FILM, 255KOHM, 100mW, 0.1%; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 255KOHM, 100mW, 0.1%; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603255KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603255KBEEA
Chip Resistor - Surface Mount TNPW0603255KBEEA
RES 255K OHM 0.1% 1/8W 0603

RES 255K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603255KBEEADKR-ND TNPW0603255KBEEA 05R2345 TNPW0603255KBEEA
Product Name Chip Resistor - Surface Mount RES 255K OHM 1/10W 0.1% 0603 Resistor, Thin Film, 255Kohm, 100Mw, 0.1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers