Vishay Intertechnology, Inc. THIN FILM,0603,24.9,.5%,50PPM,T/R TNPW060324R9DHTA

Description
THIN FILM,0603,24.9,.5%,5 0PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,24.9,.5%,5 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,24.9,.5%,50PPM,T/R - TNPW060324R9DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,24.9,.5%,50PPM,T/R
TNPW060324R9DHTA
THIN FILM,0603,24.9,.5%,50PPM,T/R TNPW060324R9DHTA
THIN FILM,0603,24.9,.5%,5 0PPM,T/R

THIN FILM,0603,24.9,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060324R9DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060324R9DHTA-ND
Chip Resistor - Surface Mount TNPW060324R9DHTA-ND
24.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

24.9 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060324R9DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060324R9DHTA
Chip Resistor - Surface Mount TNPW060324R9DHTA
RES 24.9 OHM 0.5% 1/10W 0603

RES 24.9 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060324R9DHTA TNPW060324R9DHTA-ND TNPW060324R9DHTA
Product Name THIN FILM,0603,24.9,.5%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details