Vishay Intertechnology, Inc. 24.9 OHM 0.21W Resistor TNPW060324R9BHEA

Description
RES 24.9 OHM 0.1% 0.21W 0603 Product overview: TNPW060324R9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BHEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 24.9 OHM 0.1% 0.21W 0603 Product overview: TNPW060324R9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BHEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.9 OHM 0.21W Resistor - 52-TNPW060324R9BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.9 OHM 0.21W Resistor
52-TNPW060324R9BHEA
24.9 OHM 0.21W Resistor 52-TNPW060324R9BHEA
RES 24.9 OHM 0.1% 0.21W 0603 Product overview: TNPW060324R9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BHEA can be used for catalog matching and distributor lookup.

RES 24.9 OHM 0.1% 0.21W 0603 Product overview: TNPW060324R9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 OHM, 0.21W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 0.21W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060324R9BHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060324R9BHEA-ND
Chip Resistor - Surface Mount TNPW060324R9BHEA-ND
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-TNPW060324R9BHEA TNPW060324R9BHEA-ND
Product Name 24.9 OHM 0.21W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 24.9 ohms 24.9 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details