Vishay Precision Group Chip Resistor - Surface Mount TNPW060324R9BEEA

Description
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2009-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2009-6-ND
Chip Resistor - Surface Mount 541-2009-6-ND
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2009-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2009-2-ND
Chip Resistor - Surface Mount 541-2009-2-ND
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2009-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2009-1-ND
Chip Resistor - Surface Mount 541-2009-1-ND
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329034-TNPW060324R9BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329034-TNPW060324R9BEEA
Resistors - Chip Resistor - Surface Mount 1329034-TNPW060324R9BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1329034-TNPW060324R9 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 24.9 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2009-6,TNPW0603 24R9 0.1% T9 ET1 E3,TNPW060324R9BEEA- ND,541-2009-1,541-20 09-2 Base Product Number: TNPW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329034-TNPW060324R9BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 24.9 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2009-6,TNPW0603 24R9 0.1% T9 ET1 E3,TNPW060324R9BEEA-ND,541-2009-1,541-2009-2
Base Product Number: TNPW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
24.9 Ohm Resistor - 52-TNPW060324R9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.9 Ohm Resistor
52-TNPW060324R9BEEA
24.9 Ohm Resistor 52-TNPW060324R9BEEA
24.9 Ohm 0.1% 0603 Thin Film Chip Resistor Product overview: TNPW060324R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BEEA can be used for catalog matching and distributor lookup.

24.9 Ohm 0.1% 0603 Thin Film Chip Resistor Product overview: TNPW060324R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.9 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324R9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 24.9 OHM 1/10W 0.1% 0603 - TNPW060324R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/10W 0.1% 0603
TNPW060324R9BEEA
RES 24.9 OHM 1/10W 0.1% 0603 TNPW060324R9BEEA
RES 24.9ohm 1/10W 0.1% 0603

RES 24.9ohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 24R9, 0.1%, 0.063W, 0603; Resistance Vishay - 05R4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24R9, 0.1%, 0.063W, 0603; Resistance Vishay
05R4501
Res, Thin Film, 24R9, 0.1%, 0.063W, 0603; Resistance Vishay 05R4501
RES, THIN FILM, 24R9, 0.1%, 0.063W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24R9, 0.1%, 0.063W, 0603; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 24.9 Ohm, 100 Mw, 0.1%, 0603, Full Reel; Resistance Vishay - 83R8982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.9 Ohm, 100 Mw, 0.1%, 0603, Full Reel; Resistance Vishay
83R8982
Resistor, Thin Film, 24.9 Ohm, 100 Mw, 0.1%, 0603, Full Reel; Resistance Vishay 83R8982
RESISTOR, THIN FILM, 24.9 OHM, 100 MW, 0.1%, 0603, FULL REEL; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.9 OHM, 100 MW, 0.1%, 0603, FULL REEL; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2009-6-ND 1329034-TNPW060324R9BEEA 52-TNPW060324R9BEEA TNPW060324R9BEEA 05R4501 83R8982
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 24.9 Ohm Resistor RES 24.9 OHM 1/10W 0.1% 0603 Res, Thin Film, 24R9, 0.1%, 0.063W, 0603; Resistance Vishay Resistor, Thin Film, 24.9 Ohm, 100 Mw, 0.1%, 0603, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers