24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 24.3ohm 1/10W 0.1% 0603
RES 24.3 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060324R3BETA-ND | TNPW060324R3BETA | TNPW060324R3BETA |
| Product Name | Chip Resistor - Surface Mount | RES 24.3 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Resistance Range | 24.3 ohms | 24.3 ohms | 24.3 ohms |