Vishay Intertechnology, Inc. Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060324K9DETA

Description
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060324K9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060324K9DETA
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060324K9DETA
Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060324K9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060324K9DETA-ND
Chip Resistor - Surface Mount TNPW060324K9DETA-ND
24.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

24.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 24.9 Kohm, 0.5%, 25 Ppm Vishay - 65C6308 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 24.9 Kohm, 0.5%, 25 Ppm Vishay
65C6308
Tnpw, 0603, 24.9 Kohm, 0.5%, 25 Ppm Vishay 65C6308
TNPW, 0603, 24.9 kOhm, 0.5%, 25 ppm

TNPW, 0603, 24.9 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060324K9DETA TNPW060324K9DETA-ND 65C6308
Product Name Res Thin Film 0603 24.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 24.9 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers