Vishay Precision Group Chip Resistor - Surface Mount TNPW060324K9BEEN

Description
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060324K9BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060324K9BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060324K9BEENTR-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060324K9BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060324K9BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060324K9BEENCT-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp... - TNPW060324K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp...
TNPW060324K9BEEN
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp... TNPW060324K9BEEN
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp...

Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp...

Supplier's Site
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 71M1240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
71M1240
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 71M1240
RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603; Resistance Vishay - 71M1239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603; Resistance Vishay
71M1239
Res, Thin Film, 24K9, 0.1%, 0.1W, 0603; Resistance Vishay 71M1239
RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.1W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060324K9BEENTR-ND TNPW060324K9BEEN 71M1240
Product Name Chip Resistor - Surface Mount Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temp... Res, Thin Film, 24K9, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details