Vishay Intertechnology, Inc. RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060324K3FHTA

Description
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060324K3FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060324K3FHTA
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060324K3FHTA
RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW060324K3FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060324K3FHTA-ND
Chip Resistor - Surface Mount TNPW060324K3FHTA-ND
24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

24.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060324K3FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060324K3FHTA
Chip Resistor - Surface Mount TNPW060324K3FHTA
RES 24.3K OHM 1% 1/10W 0603

RES 24.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060324K3FHTA TNPW060324K3FHTA-ND TNPW060324K3FHTA
Product Name RES 24.3K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers