Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060324K3BEEN

Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060324K3BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060324K3BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060324K3BEENTR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060324K3BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060324K3BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060324K3BEENCT-ND
RES 24.3K OHM 0.1% 0.21W 0603

RES 24.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060324K3BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060324K3BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060324K3BEENDKR-ND
RES 24.3K OHM 0.1% 0.21W 0603

RES 24.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 24.3KOHM 10W Resistor - 52-TNPW060324K3BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.3KOHM 10W Resistor
52-TNPW060324K3BEEN
SMD 24.3KOHM 10W Resistor 52-TNPW060324K3BEEN
RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: TNPW060324K3BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K3BEEN can be used for catalog matching and distributor lookup.

RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: TNPW060324K3BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K3BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 24.3K OHM 1/10W 0.1% 0603 - TNPW060324K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 0.1% 0603
TNPW060324K3BEEN
RES 24.3K OHM 1/10W 0.1% 0603 TNPW060324K3BEEN
RES 24.3Kohm 1/10W 0.1% 0603

RES 24.3Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060324K3BEENTR-ND 52-TNPW060324K3BEEN TNPW060324K3BEEN
Product Name Chip Resistor - Surface Mount SMD 24.3KOHM 10W Resistor RES 24.3K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details