Vishay Precision Group Chip Resistor - Surface Mount TNPW060324K3BEEA

Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP24.3KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.3KAATR-ND
Chip Resistor - Surface Mount TNP24.3KAATR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.3KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.3KAACT-ND
Chip Resistor - Surface Mount TNP24.3KAACT-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP24.3KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP24.3KAADKR-ND
Chip Resistor - Surface Mount TNP24.3KAADKR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 24.3K OHM 1/10W 0.1% 0603 - TNPW060324K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 0.1% 0603
TNPW060324K3BEEA
RES 24.3K OHM 1/10W 0.1% 0603 TNPW060324K3BEEA
RES 24.3Kohm 1/10W 0.1% 0603

RES 24.3Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 24K3, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K3, 0.1%, 0.063W, 0603; Resistance Vishay
05R3604
Res, Thin Film, 24K3, 0.1%, 0.063W, 0603; Resistance Vishay 05R3604
RES, THIN FILM, 24K3, 0.1%, 0.063W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K3, 0.1%, 0.063W, 0603; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K3, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K3, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8980
Res, Thin Film, 24K3, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8980
RES, THIN FILM, 24K3, 0.1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K3, 0.1%, 0.1W, 0603, REEL; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060324K3BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060324K3BEEA
Chip Resistor - Surface Mount TNPW060324K3BEEA
RES 24.3K OHM 0.1% 1/10W 0603

RES 24.3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNP24.3KAATR-ND TNPW060324K3BEEA 05R3604 TNPW060324K3BEEA
Product Name Chip Resistor - Surface Mount RES 24.3K OHM 1/10W 0.1% 0603 Res, Thin Film, 24K3, 0.1%, 0.063W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers