Vishay Precision Group SMD 8W 75V Resistor TNPW060324K0BEEA

Description
0603 Thin Film Resistor 24kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW060324K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 24kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW060324K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 75V Resistor - 52-TNPW060324K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 75V Resistor
52-TNPW060324K0BEEA
SMD 8W 75V Resistor 52-TNPW060324K0BEEA
0603 Thin Film Resistor 24kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW060324K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 24kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW060324K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060324K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 24.0K OHM 1/10W 0.1% 0603 - TNPW060324K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/10W 0.1% 0603
TNPW060324K0BEEA
RES 24.0K OHM 1/10W 0.1% 0603 TNPW060324K0BEEA
RES 24.0Kohm 1/10W 0.1% 0603

RES 24.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2008-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2008-2-ND
Chip Resistor - Surface Mount 541-2008-2-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2008-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2008-6-ND
Chip Resistor - Surface Mount 541-2008-6-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2008-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2008-1-ND
Chip Resistor - Surface Mount 541-2008-1-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 24K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3602
Res, Thin Film, 24K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3602
RES, THIN FILM, 24K, 0.1%, 0.063W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K, 0.1%, 0.063W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 24K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5643 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5643
Res, Aec-Q200, 24K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5643
RES, AEC-Q200, 24K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 24K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 24K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1077
Res, 24K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1077
RES, 24K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 24K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW060324K0BEEA TNPW060324K0BEEA 541-2008-2-ND 05R3602 85AH5643 85AJ1077
Product Name SMD 8W 75V Resistor RES 24.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 24K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 24K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Res, 24K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details