Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603249KFHTA

Description
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603249KFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603249KFHTA-ND
Chip Resistor - Surface Mount TNPW0603249KFHTA-ND
249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

249 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 249Kohms 1% 50ppm - TNPW0603249KFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 249Kohms 1% 50ppm
TNPW0603249KFHTA
Thin Film Resistors - SMD 249Kohms 1% 50ppm TNPW0603249KFHTA
Thin Film Resistors - SMD 249Kohms 1% 50ppm

Thin Film Resistors - SMD 249Kohms 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603249KFHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603249KFHTA
Chip Resistor - Surface Mount TNPW0603249KFHTA
RES 249K OHM 1% 1/10W 0603

RES 249K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603249KFHTA-ND TNPW0603249KFHTA TNPW0603249KFHTA
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 249Kohms 1% 50ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details