Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603249KDHTA

Description
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603249KDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603249KDHTA-ND
Chip Resistor - Surface Mount TNPW0603249KDHTA-ND
249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

249 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,249K,.5%,50PPM,T/R - TNPW0603249KDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,249K,.5%,50PPM,T/R
TNPW0603249KDHTA
THIN FILM,0603,249K,.5%,50PPM,T/R TNPW0603249KDHTA
THIN FILM,0603,249K,.5%,5 0PPM,T/R

THIN FILM,0603,249K,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603249KDHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603249KDHTA
Chip Resistor - Surface Mount TNPW0603249KDHTA
RES 249K OHM 0.5% 1/10W 0603

RES 249K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603249KDHTA-ND TNPW0603249KDHTA TNPW0603249KDHTA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,249K,.5%,50PPM,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details