Vishay Precision Group Chip Resistor - Surface Mount TNPW0603249KBEEN

Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603249KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603249KBEEN-ND
Chip Resistor - Surface Mount TNPW0603249KBEEN-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 249K OHM 1/10W 0.1% 0603 - TNPW0603249KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W 0.1% 0603
TNPW0603249KBEEN
RES 249K OHM 1/10W 0.1% 0603 TNPW0603249KBEEN
RES 249Kohm 1/10W 0.1% 0603

RES 249Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 249K 0.1% T-9 E52 E3 Vishay - 50X2897 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 249K 0.1% T-9 E52 E3 Vishay
50X2897
Tnpw0603 249K 0.1% T-9 E52 E3 Vishay 50X2897
TNPW0603 249K 0.1% T-9 E52 E3

TNPW0603 249K 0.1% T-9 E52 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603249KBEEN-ND TNPW0603249KBEEN 50X2897
Product Name Chip Resistor - Surface Mount RES 249K OHM 1/10W 0.1% 0603 Tnpw0603 249K 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details