Vishay Precision Group Chip Resistor - Surface Mount TNPW0603249KBEEA

Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP249KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KAACT-ND
Chip Resistor - Surface Mount TNP249KAACT-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KAATR-ND
Chip Resistor - Surface Mount TNP249KAATR-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP249KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP249KAADKR-ND
Chip Resistor - Surface Mount TNP249KAADKR-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 249K OHM 1/10W 0.1% 0603 - TNPW0603249KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W 0.1% 0603
TNPW0603249KBEEA
RES 249K OHM 1/10W 0.1% 0603 TNPW0603249KBEEA
RES 249Kohm 1/10W 0.1% 0603

RES 249Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 8W 75V Resistor - 52-TNPW0603249KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 75V Resistor
52-TNPW0603249KBEEA
SMD 8W 75V Resistor 52-TNPW0603249KBEEA
0603 Chip Resistor 249kR 0.1% 1/8W 75V SMD Product overview: TNPW0603249KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603249KBEEA can be used for catalog matching and distributor lookup.

0603 Chip Resistor 249kR 0.1% 1/8W 75V SMD Product overview: TNPW0603249KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603249KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
964057-TNPW0603249KBEEA
Resistors - Chip Resistor - Surface Mount 964057-TNPW0603249KBEEA
Win Source Part Number: 964057-TNPW0603249KB EEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 249 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): RP73D1J255KBTDG; ERA-3AEB2493V; RT0603BRD07249KL; ERA-3AEB274V; ERA-3AEB2433V; RT0603BRD07240KL; RT0603BRD07270KLTNPW 0603249KBEEA.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW0603 249K 0.1% T9 ET1 E3,TNPW0603249KBEEA- ND,TNP249KAATR,TNP24 9KAADKR,TNP249KAACT Base Product Number: TNPW0603

Win Source Part Number: 964057-TNPW0603249KBEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): RP73D1J255KBTDG; ERA-3AEB2493V; RT0603BRD07249KL; ERA-3AEB274V; ERA-3AEB2433V; RT0603BRD07240KL; RT0603BRD07270KLTNPW0603249KBEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW0603 249K 0.1% T9 ET1 E3,TNPW0603249KBEEA-ND,TNP249KAATR,TNP249KAADKR,TNP249KAACT
Base Product Number: TNPW0603

Buy Now Datasheet
Res, Thin Film, 249K, 0.1%, 0.1W, 0603; Resistance Vishay - 05R2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249K, 0.1%, 0.1W, 0603; Resistance Vishay
05R2341
Res, Thin Film, 249K, 0.1%, 0.1W, 0603; Resistance Vishay 05R2341
RES, THIN FILM, 249K, 0.1%, 0.1W, 0603; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249K, 0.1%, 0.1W, 0603; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 249K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 249K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8983
Res, Thin Film, 249K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8983
RES, THIN FILM, 249K, 0.1%, 0.1W, 0603, REEL; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 249K, 0.1%, 0.1W, 0603, REEL; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNP249KAACT-ND TNPW0603249KBEEA 52-TNPW0603249KBEEA 964057-TNPW0603249KBEEA 05R2341
Product Name Chip Resistor - Surface Mount RES 249K OHM 1/10W 0.1% 0603 SMD 8W 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 249K, 0.1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details