Vishay Intertechnology, Inc. RESISTOR, 2.49K, 0.10%, 63MW, 0603 TNPW06032491BT9RT1

Description
RESISTOR, 2.49K, 0.10%, 63MW, 0603
Request a Quote
Description
RESISTOR, 2.49K, 0.10%, 63MW, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2.49K, 0.10%, 63MW, 0603 - TNPW06032491BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2.49K, 0.10%, 63MW, 0603
TNPW06032491BT9RT1
RESISTOR, 2.49K, 0.10%, 63MW, 0603 TNPW06032491BT9RT1
RESISTOR, 2.49K, 0.10%, 63MW, 0603

RESISTOR, 2.49K, 0.10%, 63MW, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032491BT9RT1
Product Name RESISTOR, 2.49K, 0.10%, 63MW, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details