Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603246RBETA

Description
246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603246RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603246RBETA-ND
Chip Resistor - Surface Mount TNPW0603246RBETA-ND
246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 246ohms .1% 25ppm - TNPW0603246RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 246ohms .1% 25ppm
TNPW0603246RBETA
Thin Film Resistors - SMD 246ohms .1% 25ppm TNPW0603246RBETA
Thin Film Resistors - SMD 246ohms .1% 25ppm

Thin Film Resistors - SMD 246ohms .1% 25ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0603246RBETA-ND TNPW0603246RBETA
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 246ohms .1% 25ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 246 ohms 246 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details