Vishay Intertechnology, Inc. Resistor TNPW0603246RBECN

Description
Thin Film Resistors 246ohms .1% 25ppm Product overview: TNPW0603246RBECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603246RBECN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors 246ohms .1% 25ppm Product overview: TNPW0603246RBECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603246RBECN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors 246ohms .1% 25ppm Product overview: TNPW0603246RBECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603246RBECN can be used for catalog matching and distributor lookup.

Thin Film Resistors 246ohms .1% 25ppm Product overview: TNPW0603246RBECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603246RBECN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603246RBECNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603246RBECNTR-ND
Chip Resistor - Surface Mount 541-TNPW0603246RBECNTR-ND
246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

246 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603246RBECNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603246RBECNCT-ND
Chip Resistor - Surface Mount 541-TNPW0603246RBECNCT-ND
RES 246 OHM 0.1% 1/10W 0603

RES 246 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603246RBECNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603246RBECNDKR-ND
Chip Resistor - Surface Mount 541-TNPW0603246RBECNDKR-ND
RES 246 OHM 0.1% 1/10W 0603

RES 246 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603246RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603246RBECN
Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603246RBECN
Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-TNPW0603246RBECN 541-TNPW0603246RBECNTR-ND TNPW0603246RBECN
Product Name Resistor Chip Resistor - Surface Mount Res Thin Film 0603 246 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Resistance Range 246 ohms 246 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers