Vishay Intertechnology, Inc. RES 243K OHM 1/10W 0.1% 0603 TNPW0603243KBETA

Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/10W 0.1% 0603 - TNPW0603243KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/10W 0.1% 0603
TNPW0603243KBETA
RES 243K OHM 1/10W 0.1% 0603 TNPW0603243KBETA
RES 243Kohm 1/10W 0.1% 0603

RES 243Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603243KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603243KBETA-ND
Chip Resistor - Surface Mount TNPW0603243KBETA-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603243KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603243KBETA
Chip Resistor - Surface Mount TNPW0603243KBETA
RES 243K OHM 0.1% 1/10W 0603

RES 243K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603243KBETA TNPW0603243KBETA-ND TNPW0603243KBETA
Product Name RES 243K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 243000 ohms 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details