Vishay Intertechnology, Inc. RES 243K OHM 1/10W 0.1% 0603 TNPW0603243KBEEA

Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 243Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/10W 0.1% 0603 - TNPW0603243KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/10W 0.1% 0603
TNPW0603243KBEEA
RES 243K OHM 1/10W 0.1% 0603 TNPW0603243KBEEA
RES 243Kohm 1/10W 0.1% 0603

RES 243Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603243KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603243KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603243KBEEACT-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603243KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603243KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603243KBEEADKR-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603243KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603243KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603243KBEEATR-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603243KBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603243KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603243KBEEA
RES 243K OHM 0.1% 0.21W 0603

RES 243K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 243K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 243K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2337
Res, Thin Film, 243K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2337
RES, THIN FILM, 243K, 0.1%, 0.063W, 0603, REEL; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 243K, 0.1%, 0.063W, 0603, REEL; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603243KBEEA 541-TNPW0603243KBEEACT-ND TNPW0603243KBEEA 05R2337
Product Name RES 243K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 243K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 243000 ohms 243000 ohms 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details