Vishay Precision Group Chip Resistor - Surface Mount TNPW0603240RBETA

Description
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603240RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603240RBETA-ND
Chip Resistor - Surface Mount TNPW0603240RBETA-ND
240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

240 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 240 OHM 1/10W 0.1% 0603 - TNPW0603240RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/10W 0.1% 0603
TNPW0603240RBETA
RES 240 OHM 1/10W 0.1% 0603 TNPW0603240RBETA
RES 240ohm 1/10W 0.1% 0603

RES 240ohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 240R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 240R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2432
Res, Thin Film, 240R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2432
RES, THIN FILM, 240R, 0.1%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 240R, 0.1%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603240RBETA-ND TNPW0603240RBETA 95C2432
Product Name Chip Resistor - Surface Mount RES 240 OHM 1/10W 0.1% 0603 Res, Thin Film, 240R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details