Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032402BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... - TNPW06032402BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
TNPW06032402BT9
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0... TNPW06032402BT9
Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032402BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers