Vishay Intertechnology, Inc. TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm TNPW06032401BT9

Description
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm
Request a Quote
Description
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm - TNPW06032401BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm
TNPW06032401BT9
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm TNPW06032401BT9
TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm

TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06032401BT9
Product Name TNPW, 0603, 2.4 kOhm, 0.1%, 25 ppm
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details